Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
2,675
in stock
|
Buy Now | |
element14
from US$0.33
|
4,268
in stock
|
Buy Now | |
Farnell
from US$0.31
|
4,268
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
2,900
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
2,500
in stock
|
Buy Now | |
CoreStaff
from US$0.19
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
310
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Reflector type (3.0×2.5mm, t=1.3mm) |
2-color type LED |
Abundant 2 color variations |
Package Type | Dual Color / Reflector |
---|---|
LED Type | Standard |
Application | Industrial Equipment |
Package size[mm] | 3.0x2.5 (t=1.3) |
Emitting color | Yellowish-Green / Red |
Dominant wave-length λD(Multi)(Typ.)[nm] | 570 / 650 |
Number of Brightness Rank | 6 |
Luminous Intensity(Multi)(Typ.)[mcd] | 20 / 6 |
Forward Voltage VF (Typ.) [V] | 2.2 / 2.0 |
IF @ VF [mA] | 20 |
Chip Structure | GaP / GaAsP |
Power Dissipation [mW] | 60 |
Operating Temperature[°C] | -30 to 85 |
Storage Temperature [°C] | -40 to 85 |
Data Sheet |
---|
SML-020MVT Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
LED, RED/YELLOW GRN, 6/20MCD, 650/570NM | element14 |
SML-020 Series Green/Red 1210 100â–‘ Clear 20/6.3 mcd 2.2/2 V LED with Reflector | Future Electronics |
Led, Red/Yel, Grn, 45097Mcd, 650/570Nm | Newark Electronics |
LED Bi-Color Green/Red 4-Pin Chip LED T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a SML-020MVTT86?
Additional datasheets, footprints and schematics for SML-020MVTT86 are listed on our Part Details page. You can also find images and similar parts to SML-020MVTT86 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-020MVTT86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-020MVTT86 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-020MVTT86 fall under?
The SML-020MVTT86 is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-020MVTT86 when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-020MVTT86 you can contact the distributor directly for product support, shipping queries etc.
Is the SML-020MVTT86 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SML-020MVTT86 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, RS and Future Electronics have stock available or on a lead time for SML-020MVTT86.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-020MVTT86 often in real-time on the comparison pages.
What if I can't find stock of SML-020MVTT86?
You can fill out our help required form which you can use to request a quote for SML-020MVTT86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.