Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now |
LED Colour | Green Red |
---|---|
LED Mounting | SMD |
Bulb Size | 2.3mm x 2.1mm |
Viewing Angle | - |
Lens Shape | Rectangular |
Forward Current / Colour | R 30mA G 25mA |
Luminous Intensity / Colour | R 16mcd G 20mcd |
Forward Voltage / Colour | R 1.75V G 2.2V |
Wavelength / Colour | R 660nm G 570nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Dominant Wavelength | 570nm |
Forward Voltage VF Max | 2.8V |
LED Type | Multicolour |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +85°C |
LED, 1210, BI RED/GRN | Farnell |
Where can I find additional details, specifications and documents for a SML-020MLTT86PN?
Additional datasheets, footprints and schematics for SML-020MLTT86PN are listed on our Part Details page. You can also find images and similar parts to SML-020MLTT86PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-020MLTT86PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-020MLTT86PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-020MLTT86PN fall under?
The SML-020MLTT86PN is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to SML-020MLTT86PN when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-020MLTT86PN you can contact the distributor directly for product support, shipping queries etc.
Is the SML-020MLTT86PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SML-020MLTT86PN have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SML-020MLTT86PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-020MLTT86PN often in real-time on the comparison pages.
What if I can't find stock of SML-020MLTT86PN?
You can fill out our help required form which you can use to request a quote for SML-020MLTT86PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.