Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
LED Colour | Yellow |
---|---|
LED Mounting | SMD |
LED Case Size | - |
Forward Current If | 1mA |
Forward Voltage | 1.9V |
Wavelength Typ | 586nm |
Luminous Intensity | 7.6mcd |
Viewing Angle | - |
Lens Shape | Square |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Led Color:Yellow | Newark Electronics |
LED Uni-Color Yellow 2-Pin SMD T/R | Avnet America |
SML-P11 Series Yellow 0402 Clear 7.6 mcd 1.9 V Surface Mount PICOLEDÔ LED | Future Electronics |
LED, PICOLED, yellow 586nm 0402 SMT | RS |
ROHM SML-P11YTT86,SML-P11 Series Yellow LED,1006(0402),Square Lens SMD package | ROHM Semiconductor SML-P11YTT86 | RS Americas |
PICOLED, ECO YELLOW, 1 X 0.6 X 0.2 | Farnell |
Where can I find additional details, specifications and documents for a SML-P11YTT86?
Additional datasheets, footprints and schematics for SML-P11YTT86 are listed on our Part Details page. You can also find images and similar parts to SML-P11YTT86 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-P11YTT86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-P11YTT86 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-P11YTT86 fall under?
The SML-P11YTT86 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-P11YTT86 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-P11YTT86 you can contact the distributor directly for product support, shipping queries etc.
Is the SML-P11YTT86 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SML-P11YTT86 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS and RS Americas have stock available or on a lead time for SML-P11YTT86.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-P11YTT86 often in real-time on the comparison pages.
What if I can't find stock of SML-P11YTT86?
You can fill out our help required form which you can use to request a quote for SML-P11YTT86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.