Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0485
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
175
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
155,239
in stock
|
Buy Now | |
Chip One Stop
from US$0.0485
|
114,755
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
5,000
in stock
|
Buy Now | |
element14
from US$0.10
|
3,511
in stock
|
Buy Now | |
Farnell
from US$0.08
|
3,511
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,380
in stock
|
Buy Now | |
Avnet America
-
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
EXCELED™ series |
0603(1608mm) size |
Ultra-thin packagetype chip LED |
Package Type | Mini-mold |
---|---|
LED Type | Standard |
Application | Smart Phone & Mobile |
Package size[mm] | 1.6x0.8 (t=0.36) |
Emitting color | Yellowish-Green |
Luminous Intensity(Single)(Typ.)[mcd] | 25 |
Number of Brightness Rank | 4 |
Dominant wave-length λD(Single)(Typ.)[nm] | 572 |
Forward Voltage VF (Typ.) [V] | 2.2 |
IF @ VF [mA] | 20 |
Chip Structure | AlGaInP |
Power Dissipation [mW] | 54 |
Operating Temperature[°C] | -40 to 85 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
SML-E12M8W Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Thermal Resistance |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Chip Led, Type=Mini-Mold, Package=1.6X0.8(T=0.36), Color = Yellow-Green, ( D=572, Iv=25Mcd, If=20Ma, Vf=2.2V, If=20Ma ) |Rohm SML-E12M8WT86 | Newark Electronics |
SML-E12 Series Yellow Green 0603 Clear 25 mcd 2.2 V Surface Mount EXCELEDĂ” LED | Future Electronics |
LED, YEL GRN, 25MCD, 572NM, 1608 | element14 |
LED | Transfer Multisort Elektronik |
Opto chip LED YG 572nm 1608(t=0.36) | RS |
LED Uni-Color Yellow Green 2-Pin Chip LED T/R | Avnet America |
CHIPLED 0603 YELLOW GREEN | Rutronik |
Opto chip LED YG 572nm 1608(t=0.36) | ROHM Semiconductor SML-E12M8WT86 | RS Americas |
Where can I find additional details, specifications and documents for a SML-E12M8WT86?
Additional datasheets, footprints and schematics for SML-E12M8WT86 are listed on our Part Details page. You can also find images and similar parts to SML-E12M8WT86 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-E12M8WT86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-E12M8WT86 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-E12M8WT86 fall under?
The SML-E12M8WT86 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-E12M8WT86 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-E12M8WT86 you can contact the distributor directly for product support, shipping queries etc.
Is the SML-E12M8WT86 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SML-E12M8WT86 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for SML-E12M8WT86.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-E12M8WT86 often in real-time on the comparison pages.
What if I can't find stock of SML-E12M8WT86?
You can fill out our help required form which you can use to request a quote for SML-E12M8WT86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.