Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.68
Distributor | Stock | ||
---|---|---|---|
Newark
from US$44.72
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$60.83
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$44.00
|
22
in stock
|
Buy Now | |
RS Americas
from US$43.02
|
-
|
Buy Now | |
Carlton-Bates
from US$44.50
|
-
|
Buy Now | |
TTI Europe
from US$34.68
|
-
|
Buy Now | |
Sager
from US$36.62
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
0.4 Input Module, Pcb Mount, Sm Series |Sensata/crydom SM-IAC5A | Newark Electronics |
0.4"" Input Module PCB Mount SM Series | Rapid Electronics |
MODULE | RS Americas |
AC Input Module, 280 VAC/VDC max, 0.40x1.00x1.70 in. | Carlton-Bates |
0.4 PUT MODULE PCB MOUNT SM SE | TTI Europe |
I/O Modules 180-280 VAC Input | Sager |
Input/Output Module | Relay Specialties |
Where can I find additional details, specifications and documents for a SM-IAC5A?
Additional datasheets, footprints and schematics for SM-IAC5A are listed on our Part Details page. You can also find images and similar parts to SM-IAC5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM-IAC5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM-IAC5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM-IAC5A fall under?
The SM-IAC5A is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to SM-IAC5A when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM-IAC5A you can contact the distributor directly for product support, shipping queries etc.
Is the SM-IAC5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM-IAC5A have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Carlton-Bates have stock available or on a lead time for SM-IAC5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM-IAC5A often in real-time on the comparison pages.
What if I can't find stock of SM-IAC5A?
You can fill out our help required form which you can use to request a quote for SM-IAC5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.