Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Length | 152.4mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Surface |
Light Pipe Colour | Transparent |
For Use With | SMD LEDs |
RoHS Compliant | Yes |
Flexible Light Pipe,Surface Mount LED | RS |
Light Pipe Assembly, Vertical SMD Adapter, 4.2mm. Lens, 6.0in. Length | Bivar Inc. SMFLP6.0 | RS Americas |
Light Pipe, Single, Round, Pcb | Newark Electronics |
SMFLP Flexible Light Pipe Assembly Vertical SMD Adapter 4mm Round Lens 6.0 in. | Future Electronics |
Where can I find additional details, specifications and documents for a SMFLP6.0?
Additional datasheets, footprints and schematics for SMFLP6.0 are listed on our Part Details page. You can also find images and similar parts to SMFLP6.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMFLP6.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMFLP6.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMFLP6.0 fall under?
The SMFLP6.0 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to SMFLP6.0 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMFLP6.0 you can contact the distributor directly for product support, shipping queries etc.
Is the SMFLP6.0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMFLP6.0 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for SMFLP6.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMFLP6.0 often in real-time on the comparison pages.
What if I can't find stock of SMFLP6.0?
You can fill out our help required form which you can use to request a quote for SMFLP6.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.