Status: | Unknown |
---|---|
Series: | SMF5V0A to SMF58A |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Future Electronics
from US$0.08
|
150,000
in stock
|
Buy Now | |
element14
from US$0.09
|
49,556
in stock
|
Buy Now | |
Farnell
from US$0.09
|
49,556
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
45,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,220
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
1,770
in stock
|
Buy Now | |
EBV Elektronik
-
|
33,000
in stock
|
Buy Now | |
Rutronik
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
200 W peak pulse power capability with a 10/1000 µs waveform, repetition rate (duty cycle): 0.01 % |
Low profile package |
Wave and reflow solderable |
Datasheet |
---|
SMF5V0A to SMF58A |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Tradeshow Brochure |
Product Sheet |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SMF Series 33 V 53.3 Vcl 198 pF SMT ESD Protection Diode - DO-219AB | Future Electronics |
DIODE, ESD PROTECTION, 33V, DO-219AB | element14 |
200W 33V DO-219AB | TTI Europe |
Diode: TVS | Transfer Multisort Elektronik |
Vishay ESD Protection Diode 3.8A 33V 1kW DO-219AB | Distrelec |
ESD Suppressor TVS �30KV 2-Pin DO-219AB T/R | EBV Elektronik |
TVS-DIODE UNI 0,2KW 39V SMF | Rutronik |
ESD PROTECTION DIODE SMF DO219-E3 | RS |
Esd Protection Diode Smf Do219Ab33V,ir0.1 A,ip3.8A,p1Kw,cd198Pf,30Kv |Vishay SMF33A-E3-08 | Newark Electronics |
ESD Suppressor TVS ±30KV 2-Pin DO-219AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMF33A-E3-08?
Additional datasheets, footprints and schematics for SMF33A-E3-08 are listed on our Part Details page. You can also find images and similar parts to SMF33A-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF33A-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF33A-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF33A-E3-08 fall under?
The SMF33A-E3-08 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SMF33A-E3-08 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF33A-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the SMF33A-E3-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMF33A-E3-08 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for SMF33A-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF33A-E3-08 often in real-time on the comparison pages.
What if I can't find stock of SMF33A-E3-08?
You can fill out our help required form which you can use to request a quote for SMF33A-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.