Status: | Unknown |
---|---|
Series: | SMCJ5.0A thru SMCJ188CA |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
1,224
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
8,500
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
6,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,224
in stock
|
Buy Now | |
element14
from US$0.23
|
1,224
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
850
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated chip junction |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SMCJ5.0A thru SMCJ188CA |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Market Solutions |
Market Segment Brochure |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode TVS Single Uni-Dir 90V 1.5KW 2-Pin SMC T/R | Avnet America |
SMCJ Series 15.4 V 1500 W Surface Mount Uni-Directional TVS Diode - DO-214AB | Future Electronics |
Tvs Diode, Unidir, 90V, Do-214Ab-2 Rohs Compliant: Yes |Vishay SMCJ90A-E3/57T | Newark Electronics |
TVS DIODE, UNIDIR, 90V, DO-214AB-2 | element14 |
1.5KW 90VWM 5% UNI DO214AB | TTI Europe |
Diode TVS Single Uni-Dir 9V 1.5KW 2-Pin SMC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SMCJ90A-E3/57T?
Additional datasheets, footprints and schematics for SMCJ90A-E3/57T are listed on our Part Details page. You can also find images and similar parts to SMCJ90A-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ90A-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ90A-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ90A-E3/57T fall under?
The SMCJ90A-E3/57T is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SMCJ90A-E3/57T when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ90A-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ90A-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMCJ90A-E3/57T have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMCJ90A-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ90A-E3/57T often in real-time on the comparison pages.
What if I can't find stock of SMCJ90A-E3/57T?
You can fill out our help required form which you can use to request a quote for SMCJ90A-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.