Status: | Unknown |
---|---|
Series: | SMCJ5.0A thru SMCJ188CA |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
4,070
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
17,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
13,600
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
5,100
in stock
|
Buy Now | |
element14
from US$0.23
|
896
in stock
|
Buy Now | |
Farnell
from US$0.23
|
896
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
862
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
850
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,700
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated chip junction |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SMCJ5.0A thru SMCJ188CA |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Market Solutions |
Market Segment Brochure |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.5KW 54VWM 5% UNI DO214AB | TTI Europe |
1.5Kw,5.0V 5%,unidir,smc Tvs Rohs Compliant: Yes |Vishay SMCJ54A-E3/57T | Newark Electronics |
1500 W 54 V Uni Directional Surface Mount Transient Voltage Suppressor Diode | Future Electronics |
Diode TVS Uni-Dir 54V 1.5KWn | RS |
TVS DIODE, 1.5KW, 54V, UNIDIR, DO-214AB | element14 |
Diode: TVS | Transfer Multisort Elektronik |
TVS-DIODE UNI 1,5KW 63V SMC | Rutronik |
Diode TVS Single Uni-Dir 54V 1.5KW 2-Pin SMC T/R | EBV Elektronik |
Vishay TVS Diode Uni-Directional 54V 1.5kW DO-214AB SMCJ | Distrelec |
Where can I find additional details, specifications and documents for a SMCJ54A-E3/57T?
Additional datasheets, footprints and schematics for SMCJ54A-E3/57T are listed on our Part Details page. You can also find images and similar parts to SMCJ54A-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ54A-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ54A-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ54A-E3/57T fall under?
The SMCJ54A-E3/57T is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SMCJ54A-E3/57T when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ54A-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ54A-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMCJ54A-E3/57T have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, RS and element14 have stock available or on a lead time for SMCJ54A-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ54A-E3/57T often in real-time on the comparison pages.
What if I can't find stock of SMCJ54A-E3/57T?
You can fill out our help required form which you can use to request a quote for SMCJ54A-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.