Status: | Active |
---|---|
Series: | SMCJ48CA |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
12,050
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
27,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
17,500
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
17,500
in stock
|
Buy Now | |
element14
from US$0.25
|
2,500
in stock
|
Buy Now | |
Farnell
from US$0.25
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
45,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1284 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
SMCJ Series 1500 W 56.1 V Bi Directional Surface Mount TVS Diode - DO-214AB | Future Electronics |
Aid Protection Rohs Compliant: Yes |Stmicroelectronics SMCJ48CA-TR. | Newark Electronics |
Diode TVS Single Bi-Dir 48V 1.5KW 2-Pin DO-214AB T/R | Avnet America |
SMCJ48CA-TR,TVS Diode,Tj 1.5KW 48V,Bi | RS |
DIODE, TVS, 48V, 1.5KW, BI, SMC, RL | element14 |
Diode TVS Single Bi-Dir 48V 1500W 2-Pin DO-214AB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SMCJ48CA-TR?
Additional datasheets, footprints and schematics for SMCJ48CA-TR are listed on our Part Details page. You can also find images and similar parts to SMCJ48CA-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ48CA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ48CA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ48CA-TR fall under?
The SMCJ48CA-TR is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SMCJ48CA-TR when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ48CA-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ48CA-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMCJ48CA-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and element14 have stock available or on a lead time for SMCJ48CA-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ48CA-TR often in real-time on the comparison pages.
What if I can't find stock of SMCJ48CA-TR?
You can fill out our help required form which you can use to request a quote for SMCJ48CA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.