Status: | Active |
---|---|
Series: | SMCJ40CA |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.14
|
50,000
in stock
|
Buy Now | |
element14
from US$0.34
|
7,450
in stock
|
Buy Now | |
Farnell
from US$0.31
|
7,450
in stock
|
Buy Now | |
RS
from US$0.50
|
2,220
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
1,810
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
304
in stock
|
Buy Now | |
Avnet Silica
-
|
80,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
SPICE models |
---|
SMCJ series PSpice model (.lib) and symbols (.olb) |
CAD Symbol & Footprint models |
---|
smcjxxca Altium Symbol and Footprint files |
smcjxxca Orcad Symbol and Footprint files |
SMCJ Series 1500 W 46.7 V Bi Directional Transient Voltage Suppressor - DO-214AB | Future Electronics |
TVS DIODE, 1.5KW, 40V, BIDIR, DO-214AA | element14 |
Diode TVS Bi-Dir 40V 1.5KW DO-214AB | RS |
Diode: TVS | Transfer Multisort Elektronik |
Tvs Diode, Bidir, 40V, 1.5Kw, Do-214Ab | Newark Electronics |
Diode TVS Single Bi-Dir 40V 1.5KW 2-Pin SMC T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SMCJ40CA-TR?
Additional datasheets, footprints and schematics for SMCJ40CA-TR are listed on our Part Details page. You can also find images and similar parts to SMCJ40CA-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ40CA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ40CA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ40CA-TR fall under?
The SMCJ40CA-TR is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SMCJ40CA-TR when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ40CA-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ40CA-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMCJ40CA-TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for SMCJ40CA-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ40CA-TR often in real-time on the comparison pages.
What if I can't find stock of SMCJ40CA-TR?
You can fill out our help required form which you can use to request a quote for SMCJ40CA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.