SMCJ188CA-TR Transient Voltage Suppressors (TVS) by STMicroelectronics

1500 W, 188 V TVS in SMC

Status: Active
Series: SMCJ188CA
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TVS series are designed to protect sensitive equipment against electrostatic discharges according to IEC 61000-4-2, MIL STD 883 Method 3015, and electrical overstress such as IEC 61000-4-4 and 5. They are used for surges below 1500 W 10/1000 μs. This planar technology makes it compatible with high-end equipment and SMPS where low leakage current and high junction temperature are required to provide reliability and stability over time.

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for RS
RS
from US$0.25
4,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.25
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.24
-
Buy Now
Logo for Farnell
Farnell
from US$0.17
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs)
1500 W (10/1000 μs)
up to 10 kW (8/20 μs)
Stand-off voltage range from 5 V to 188 V
Unidirectional and bidirectional types
Low leakage current: 0.2 µA at 25 °C
Operating Tj max: 150 °C
High power capability at Tj max.: up to 1250 W (10/1000 µs)
Lead finishing: matte tin plating

Resources

Product Specifications
DS1284 1500 W TVS in SMC


Technical Notes & Articles
TN1310 FAQ ESD protection



Alternative Descriptions

Transil Diode 1500W 188V ESD DO-214AB | RS
SMCJ Series 1500 W 220 V Bi Directional Surface Mount TVS Diode - DO-214AB | Future Electronics
Diode TVS Single Bi-Dir 188V 1.5KW 2-Pin DO-214AB T/R | Avnet America
Protection |Stmicroelectronics SMCJ188CA-TR | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMCJ188CA-TR?

Additional datasheets, footprints and schematics for SMCJ188CA-TR are listed on our Part Details page. You can also find images and similar parts to SMCJ188CA-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMCJ188CA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ188CA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMCJ188CA-TR fall under?

The SMCJ188CA-TR is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).

Can I view similar or alternative parts?

You can view similar parts to SMCJ188CA-TR when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ188CA-TR you can contact the distributor directly for product support, shipping queries etc.

Is the SMCJ188CA-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for SMCJ188CA-TR have stock available?

Authorised distributors including RS, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for SMCJ188CA-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMCJ188CA-TR often in real-time on the comparison pages.

What if I can't find stock of SMCJ188CA-TR?

You can fill out our help required form which you can use to request a quote for SMCJ188CA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay