Status: | Unknown |
---|---|
Series: | SMCJ5.0A thru SMCJ188CA |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
2,585
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
2,585
in stock
|
Buy Now | |
element14
from US$0.23
|
2,585
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
2,380
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
2,380
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated chip junction |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SMCJ5.0A thru SMCJ188CA |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Market Solutions |
Market Segment Brochure |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
19.9V Clamp 75.4A Ipp Surface Mount TVS Diode - DO-214AB (SMCJ) | Future Electronics |
Tvs Diode, 1.5Kw, 12V, Unidir, Do-214Ab | Newark Electronics |
TVS DIODE, 1.5KW, 12V, UNIDIR, DO-214AB | element14 |
Trans Voltage Suppressor Diode 1500W 12V V(RWM) | Rapid Electronics |
1.5KW 12VWM 5% UNI DO214AB | TTI Europe |
Diode TVS Single Uni-Dir 12V 1.5KW 2-Pin SMC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SMCJ12A-E3/9AT?
Additional datasheets, footprints and schematics for SMCJ12A-E3/9AT are listed on our Part Details page. You can also find images and similar parts to SMCJ12A-E3/9AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ12A-E3/9AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ12A-E3/9AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ12A-E3/9AT fall under?
The SMCJ12A-E3/9AT is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SMCJ12A-E3/9AT when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ12A-E3/9AT you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ12A-E3/9AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMCJ12A-E3/9AT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for SMCJ12A-E3/9AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ12A-E3/9AT often in real-time on the comparison pages.
What if I can't find stock of SMCJ12A-E3/9AT?
You can fill out our help required form which you can use to request a quote for SMCJ12A-E3/9AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.