Status: | Unknown |
---|---|
Series: | SMC100A |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Signal Generator Type | RF |
---|---|
No. of Channels | 1 Channel |
Product Range | SMC100A |
Bandwidth | 3.2GHz |
Signal Generator Modulation | AM, FM, PM, PWM |
Manufacturer Warranty | 3 Years |
Plug Type | US |
Signal Generator, 9Khz To 3.2Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a SMC100AP31P31?
Additional datasheets, footprints and schematics for SMC100AP31P31 are listed on our Part Details page. You can also find images and similar parts to SMC100AP31P31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMC100AP31P31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMC100AP31P31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMC100AP31P31 fall under?
The SMC100AP31P31 is listed under Test & Measurement > Signal Generators & Counters > Arbitrary / Function / Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to SMC100AP31P31 when available in the Arbitrary / Function / Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMC100AP31P31 you can contact the distributor directly for product support, shipping queries etc.
Is the SMC100AP31P31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMC100AP31P31 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SMC100AP31P31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMC100AP31P31 often in real-time on the comparison pages.
What if I can't find stock of SMC100AP31P31?
You can fill out our help required form which you can use to request a quote for SMC100AP31P31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.