Status: | Active |
---|---|
Series: | SMBJ70CA |
RoHS: | Compliant |
Prices starting from US$0.0250
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
637
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
85,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
1,263
in stock
|
Buy Now | |
Newark Electronics
from US$0.0250
|
1,000
in stock
|
Buy Now | |
element14
from US$0.13
|
637
in stock
|
Buy Now | |
Avnet Silica
-
|
565,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
SMBJ Series 600 W 81.9 V Bi Directional Surface Mount TVS Diode - DO-214AA | Future Electronics |
Diode TVS Single Bi-Dir 70V 600W 2-Pin SMB T/R | Avnet America |
Diode: TVS | Transfer Multisort Elektronik |
Tvs Diode, Bidir, 70V, 600W, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 70V, DO-214AA | element14 |
Where can I find additional details, specifications and documents for a SMBJ70CA-TR?
Additional datasheets, footprints and schematics for SMBJ70CA-TR are listed on our Part Details page. You can also find images and similar parts to SMBJ70CA-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ70CA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ70CA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ70CA-TR fall under?
The SMBJ70CA-TR is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SMBJ70CA-TR when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ70CA-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ70CA-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMBJ70CA-TR have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SMBJ70CA-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ70CA-TR often in real-time on the comparison pages.
What if I can't find stock of SMBJ70CA-TR?
You can fill out our help required form which you can use to request a quote for SMBJ70CA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.