Status: | Active |
---|---|
Series: | SMBJ26A |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
950
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
32,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
7,215
in stock
|
Buy Now | |
element14
from US$0.15
|
7,215
in stock
|
Buy Now | |
Farnell
from US$0.13
|
7,215
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
4,682
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
2,480
in stock
|
Buy Now | |
Avnet Silica
-
|
82,500
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
SMBJ Series 600 W 30.4 V Uni Directional Surface Mount TVS Diode - DO-214AA | Future Electronics |
Transil 600W 26V Unidirectional Smb | Newark Electronics |
TRANSIL 600W 26V UNIDIR SMB | element14 |
Diode: TVS | Transfer Multisort Elektronik |
ST TVS Diode, 26V, 600W, DO-214AA, SMB | Distrelec |
Diode TVS Single Uni-Dir 26V 600W SMB | RS |
Diode TVS Single Uni-Dir 26V 600W 2-Pin SMB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SMBJ26A-TR?
Additional datasheets, footprints and schematics for SMBJ26A-TR are listed on our Part Details page. You can also find images and similar parts to SMBJ26A-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ26A-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ26A-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ26A-TR fall under?
The SMBJ26A-TR is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SMBJ26A-TR when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ26A-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ26A-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMBJ26A-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SMBJ26A-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ26A-TR often in real-time on the comparison pages.
What if I can't find stock of SMBJ26A-TR?
You can fill out our help required form which you can use to request a quote for SMBJ26A-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.