Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 12V |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 14.7V |
Clamping Voltage Vc Max | 19.9V |
Peak Pulse Current Ippm | 30.2A |
No. of Pins | 2 |
Where can I find additional details, specifications and documents for a SMBJ12A-E3/51T?
Additional datasheets, footprints and schematics for SMBJ12A-E3/51T are listed on our Part Details page. You can also find images and similar parts to SMBJ12A-E3/51T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ12A-E3/51T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ12A-E3/51T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ12A-E3/51T fall under?
The SMBJ12A-E3/51T is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ12A-E3/51T when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ12A-E3/51T you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ12A-E3/51T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ12A-E3/51T have stock available?
There is no stock from authorised distributors for SMBJ12A-E3/51T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ12A-E3/51T often in real-time on the comparison pages.
What if I can't find stock of SMBJ12A-E3/51T?
You can fill out our help required form which you can use to request a quote for SMBJ12A-E3/51T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.