Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Signal Generator Type | Microwave |
---|---|
No. of Channels | 1 Channel |
Product Range | - |
Bandwidth | 1.1GHz |
Signal Generator Modulation | AM FM PM PWM |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (20-Jun-2016) |
Where can I find additional details, specifications and documents for a SMB100A/B101/B1?
Additional datasheets, footprints and schematics for SMB100A/B101/B1 are listed on our Part Details page. You can also find images and similar parts to SMB100A/B101/B1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMB100A/B101/B1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMB100A/B101/B1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMB100A/B101/B1 fall under?
The SMB100A/B101/B1 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to SMB100A/B101/B1 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMB100A/B101/B1 you can contact the distributor directly for product support, shipping queries etc.
Is the SMB100A/B101/B1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMB100A/B101/B1 have stock available?
There is no stock from authorised distributors for SMB100A/B101/B1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMB100A/B101/B1 often in real-time on the comparison pages.
What if I can't find stock of SMB100A/B101/B1?
You can fill out our help required form which you can use to request a quote for SMB100A/B101/B1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.