Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.07
|
190,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
10,295
in stock
|
Buy Now | |
element14
from US$0.10
|
10,295
in stock
|
Buy Now | |
Farnell
from US$0.09
|
10,295
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
3,250
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 6.2V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-214AC |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
SMAZ6V2-13 Series 1 W 6.2 V 200 mA Surface Mount Zener Diode - DO-214AC | Future Electronics |
Zener Diode, 6.2V, 1W, Do-214Ac | Newark Electronics |
ZENER DIODE, 6.2V, 1W, DO-214AC | element14 |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 6.2V 5% 1W 2-Pin SMA T/R | Avnet Silica |
Z-DIODE 1,0W 6,2V 5% SMA | Rutronik |
Where can I find additional details, specifications and documents for a SMAZ6V2-13-F?
Additional datasheets, footprints and schematics for SMAZ6V2-13-F are listed on our Part Details page. You can also find images and similar parts to SMAZ6V2-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAZ6V2-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAZ6V2-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAZ6V2-13-F fall under?
The SMAZ6V2-13-F is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMAZ6V2-13-F when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAZ6V2-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the SMAZ6V2-13-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMAZ6V2-13-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SMAZ6V2-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAZ6V2-13-F often in real-time on the comparison pages.
What if I can't find stock of SMAZ6V2-13-F?
You can fill out our help required form which you can use to request a quote for SMAZ6V2-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.