Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
Future Electronics
from US$0.06
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
2,530
in stock
|
Buy Now | |
element14
from US$0.10
|
2,530
in stock
|
Buy Now | |
Farnell
from US$0.10
|
2,530
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 36V |
---|---|
Diode Case Style | DO-214AC (SMA) |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | No |
SMAZ36-13 Series 1 W 36 V 200 mA Surface Mount Zener Diode - DO-214AC | Future Electronics |
Zener Diode, 36V, 1W, Sma Rohs Compliant: Yes |Diodes Inc. SMAZ36-13-F | Newark Electronics |
ZENER DIODE, 36V, 1W, SMA | element14 |
Diode Zener Single 36V 5% 1W 2Pin SMA | RS |
Diode Zener Single 36V 5% 1W 2-Pin SMA T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMAZ36-13-F.?
Additional datasheets, footprints and schematics for SMAZ36-13-F. are listed on our Part Details page. You can also find images and similar parts to SMAZ36-13-F. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAZ36-13-F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAZ36-13-F. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAZ36-13-F. fall under?
The SMAZ36-13-F. is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMAZ36-13-F. when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAZ36-13-F. you can contact the distributor directly for product support, shipping queries etc.
Is the SMAZ36-13-F. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMAZ36-13-F. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SMAZ36-13-F..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAZ36-13-F. often in real-time on the comparison pages.
What if I can't find stock of SMAZ36-13-F.?
You can fill out our help required form which you can use to request a quote for SMAZ36-13-F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.