Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 18V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-214AC |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 18V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Zener Diode, 1W, 18V, Do-214Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a SMAJ4746A?
Additional datasheets, footprints and schematics for SMAJ4746A are listed on our Part Details page. You can also find images and similar parts to SMAJ4746A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ4746A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ4746A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ4746A fall under?
The SMAJ4746A is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMAJ4746A when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ4746A you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ4746A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMAJ4746A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SMAJ4746A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ4746A often in real-time on the comparison pages.
What if I can't find stock of SMAJ4746A?
You can fill out our help required form which you can use to request a quote for SMAJ4746A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.