Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMA RP |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
Body Plating | Gold |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Insulation Resistance | 5000Mohm |
Operating Temperature Max | +165°C |
Operating Temperature Min | -65°C |
Voltage Rating VAC | 375V |
Withstand Voltage | 1000V |
SMA RF adaptor, SMA jack to RSMA jack | RS |
Rf/Coaxial Adaptor, Inter Series Coaxial, Straight Adapter, Sma, Jack, Sma Rp, Jack Rohs Compliant: Yes |Amphenol Rf SMAF-RSMAF-3GT50G-50 | Newark Electronics |
ADAPTOR, SMA JACK, SMA RP JACK, 50OHM | element14 |
Where can I find additional details, specifications and documents for a SMAF-RSMAF-3GT50G-50?
Additional datasheets, footprints and schematics for SMAF-RSMAF-3GT50G-50 are listed on our Part Details page. You can also find images and similar parts to SMAF-RSMAF-3GT50G-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAF-RSMAF-3GT50G-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAF-RSMAF-3GT50G-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAF-RSMAF-3GT50G-50 fall under?
The SMAF-RSMAF-3GT50G-50 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SMAF-RSMAF-3GT50G-50 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAF-RSMAF-3GT50G-50 you can contact the distributor directly for product support, shipping queries etc.
Is the SMAF-RSMAF-3GT50G-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMAF-RSMAF-3GT50G-50 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMAF-RSMAF-3GT50G-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAF-RSMAF-3GT50G-50 often in real-time on the comparison pages.
What if I can't find stock of SMAF-RSMAF-3GT50G-50?
You can fill out our help required form which you can use to request a quote for SMAF-RSMAF-3GT50G-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.