Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.24
|
522
in stock
|
Buy Now | |
Newark Electronics
from US$5.36
|
2,306
in stock
|
Buy Now | |
element14
from US$7.43
|
2,306
in stock
|
Buy Now | |
Farnell
from US$5.16
|
2,306
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.33
|
699
in stock
|
Buy Now | |
TTI Europe
from US$5.03
|
500
in stock
|
Buy Now | |
Distrelec
from US$6.52
|
267
in stock
|
Buy Now | |
Conrad
from US$16.16
|
158
in stock
|
Buy Now |
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
Body Plating | Gold |
Contact Plating | Gold Plated Contacts |
Rf/Coaxial Adaptor, Inter Series Coaxial, Straight Adapter, Sma, Jack, Sma, Jack Rohs Compliant: Yes |Amphenol Rf SMA7071A2-3GT50G-50 | Newark Electronics |
ADAPTOR, SMA JACK, SMA JACK, 50OHM | element14 |
Coupler | Transfer Multisort Elektronik |
SMA RF coaxial adaptor, jack-jack,50 Ohm | RS |
Amphenol RF RF Adapter, Straight, SMA Socket - SMA Socket, 50Ohm | Distrelec |
SMA socket - SMA socket | Conrad |
Where can I find additional details, specifications and documents for a SMA7071A2-3GT50G-50?
Additional datasheets, footprints and schematics for SMA7071A2-3GT50G-50 are listed on our Part Details page. You can also find images and similar parts to SMA7071A2-3GT50G-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMA7071A2-3GT50G-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA7071A2-3GT50G-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMA7071A2-3GT50G-50 fall under?
The SMA7071A2-3GT50G-50 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SMA7071A2-3GT50G-50 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMA7071A2-3GT50G-50 you can contact the distributor directly for product support, shipping queries etc.
Is the SMA7071A2-3GT50G-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMA7071A2-3GT50G-50 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for SMA7071A2-3GT50G-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMA7071A2-3GT50G-50 often in real-time on the comparison pages.
What if I can't find stock of SMA7071A2-3GT50G-50?
You can fill out our help required form which you can use to request a quote for SMA7071A2-3GT50G-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.