SMA6T6V7AY Transient Voltage Suppressors (TVS) by STMicroelectronics

Automotive 600 W, 5 V TVS in SMA

Status: Active
Series: SMA6T6V7AY
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SMA6TY Transil series has been designed to protect sensitive automotive circuits against surges defined in ISO 7637-2 and against electrostatic discharges according to ISO 10605. The planar technology makes this device compatible with high-end circuits where low leakage current and high junction temperature are required to provide reliability and stability over time. SMA6TY are packaged in SMA.

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Farnell
Farnell
from US$0.26
5,944
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.27
10,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.21
5,944
in stock
Buy Now
Logo for element14
element14
from US$0.25
5,944
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
5,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

AEC-Q101 qualified
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs)
600 W (10/1000 μs) and 4 kW (8/20 μs)
Stand-off voltage range: from 5 V to 70 V
Unidirectional and bidirectional types
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C
0.2 μA at 25 °C and 1 μA at 85 °C
Operating Tj max: 150 °C
JEDEC registered package outline
Lead finishing: matte tin plating

Resources


Application Notes
AN575 CALCULATION OF TRANSIL APPARENT DYNAMIC RESISTANCE
AN5704 Electro-thermal PSPICE models for tansient voltage suprressor (TVS)
AN5241 Fundamentals of ESD protection at system level
AN5686 PCB layout tips to maximize ESD protection efficiency
AN317 PROTECTION BY TRANSIL
AN2689 Protection of automotive electronics from electrical hazards, guidelines for design and component selection
AN319 RELAY DRIVE PROTECTION
AN5367 SIMetrix / SIMPLIS: PSpice model import
AN587 TRANSISTOR PROTECTION BY TRANSIL
AN316 TVS clamping protection mode
AN4160 TVS devices for power line communication applications
AN574 Transient voltage suppressor (TVS) / Thyristor surge suppressor (TSS) crowbar protection comparison
AN4871 USB Type-C protection and filtering
AN586 USE OF TRANSIL AS RECTIFIER DIODES

Technical Notes & Articles
TN1310 FAQ ESD protection



Alternative Descriptions

Diode TVS Single Uni-Dir 5V 600W 2-Pin SMA T/R | Avnet America
Tvs Diode, 600W, 5V, Unidir, Do-214Aa | Newark Electronics
TVS DIODE, 600W, 5V, UNIDIR, DO-214AA | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMA6T6V7AY?

Additional datasheets, footprints and schematics for SMA6T6V7AY are listed on our Part Details page. You can also find images and similar parts to SMA6T6V7AY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMA6T6V7AY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA6T6V7AY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMA6T6V7AY fall under?

The SMA6T6V7AY is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS) > Automotive TVS.

Can I view similar or alternative parts?

You can view similar parts to SMA6T6V7AY when available in the Automotive TVS range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMA6T6V7AY you can contact the distributor directly for product support, shipping queries etc.

Is the SMA6T6V7AY RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for SMA6T6V7AY have stock available?

Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for SMA6T6V7AY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMA6T6V7AY often in real-time on the comparison pages.

What if I can't find stock of SMA6T6V7AY?

You can fill out our help required form which you can use to request a quote for SMA6T6V7AY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay