SMA6F8.5A STMicroelectronics Parts by STMicroelectronics

TVS DIODE 600W 8.5V UNIDIR DO-221AC

Status: Unknown
Series: SMA6F Transil Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0470

Distributor Stock
Logo for RS
RS
from US$0.12
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
10,000
in stock
Buy Now
Logo for element14
element14
from US$0.15
-
Buy Now
Logo for Farnell
Farnell
from US$0.0470
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Product Range SMA6F Transil Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 8.5V
Clamping Voltage Vc Max 14.4V
Diode Case Style DO-221AC
No. of Pins 2Pins
Breakdown Voltage Min 9.4V
Breakdown Voltage Max 10.4V
Peak Pulse Power Dissipation 600W
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

SMA6FxxA Series 600 W 8.5 V Surface Mount Uni-Directional TVS Diode - DO-221AC | Future Electronics
SMA6F8.5A, TVS Diodes | RS
TVS DIODE, 600W, 8.5V, UNIDIR, DO-221AC | Farnell
Protection |Stmicroelectronics SMA6F85A | Newark Electronics
Diode TVS Single Uni-Directional 8.5V 600W 2-Pin SMA T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMA6F8.5A?

Additional datasheets, footprints and schematics for SMA6F8.5A are listed on our Part Details page. You can also find images and similar parts to SMA6F8.5A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMA6F8.5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA6F8.5A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMA6F8.5A fall under?

The SMA6F8.5A is listed under STMicroelectronics Parts.

Can I view similar or alternative parts?

You can view similar parts to SMA6F8.5A when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMA6F8.5A you can contact the distributor directly for product support, shipping queries etc.

Is the SMA6F8.5A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMA6F8.5A have stock available?

Authorised distributors including Future Electronics, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for SMA6F8.5A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMA6F8.5A often in real-time on the comparison pages.

What if I can't find stock of SMA6F8.5A?

You can fill out our help required form which you can use to request a quote for SMA6F8.5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay