Status: | Unknown |
---|---|
Series: | SMA6F Transil Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
925
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
2,190
in stock
|
Buy Now | |
element14
from US$0.17
|
2,190
in stock
|
Buy Now | |
Farnell
from US$0.25
|
2,190
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | SMA6F Transil Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-221AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 40.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMA6F-A Series 600 W 33 V 53.3 Vcl Uni-Directional SMT TVS Diode - DO-221AC | Future Electronics |
Tvs Diode, 600W, 33V, Unidir, Do-221Ac | Newark Electronics |
TVS DIODE, 600W, 33V, UNIDIR, DO-221AC | element14 |
SMA6F33A, TVS Diodes | RS |
Diode TVS Single Uni-Dir 33V 600W 2-Pin DO-221AC T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SMA6F33A?
Additional datasheets, footprints and schematics for SMA6F33A are listed on our Part Details page. You can also find images and similar parts to SMA6F33A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMA6F33A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA6F33A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMA6F33A fall under?
The SMA6F33A is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to SMA6F33A when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMA6F33A you can contact the distributor directly for product support, shipping queries etc.
Is the SMA6F33A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMA6F33A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SMA6F33A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMA6F33A often in real-time on the comparison pages.
What if I can't find stock of SMA6F33A?
You can fill out our help required form which you can use to request a quote for SMA6F33A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.