Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.13
|
1,349
in stock
|
Buy Now | |
Newark Electronics
from US$6.31
|
2,639
in stock
|
Buy Now | |
element14
from US$11.48
|
2,502
in stock
|
Buy Now | |
Farnell
from US$6.19
|
2,435
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.10
|
500
in stock
|
Buy Now | |
TTI Europe
from US$6.16
|
-
|
Buy Now |
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Adapter Body Style | Right Angle Adapter |
Impedance | 50ohm |
Connector Type | SMA Coaxial |
Product Range | - |
Body Plating | Gold |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Operating Frequency Max | 18Hz |
VSWR | 1.05 |
Adapter, Coaxial, Sma Plug-Jack, 50 Ohm | Newark Electronics |
ADAPTOR, SMA PLUG, SMA JACK, 50OHM | element14 |
SMA R/A Adaptor Plug-Jack | RS |
SMA5072A2-3GT50G-50 | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SMA5072A2-3GT50G-50?
Additional datasheets, footprints and schematics for SMA5072A2-3GT50G-50 are listed on our Part Details page. You can also find images and similar parts to SMA5072A2-3GT50G-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMA5072A2-3GT50G-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA5072A2-3GT50G-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMA5072A2-3GT50G-50 fall under?
The SMA5072A2-3GT50G-50 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SMA5072A2-3GT50G-50 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMA5072A2-3GT50G-50 you can contact the distributor directly for product support, shipping queries etc.
Is the SMA5072A2-3GT50G-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMA5072A2-3GT50G-50 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for SMA5072A2-3GT50G-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMA5072A2-3GT50G-50 often in real-time on the comparison pages.
What if I can't find stock of SMA5072A2-3GT50G-50?
You can fill out our help required form which you can use to request a quote for SMA5072A2-3GT50G-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.