SM99S01VBNN02G7 Connectors by METZ CONNECT

TB WIRE TO BRD 1POS 16AWG YELLOW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Farnell
Farnell
from US$0.37
4,670
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.47
4,670
in stock
Buy Now
Logo for element14
element14
from US$0.51
4,670
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
6,000
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
2,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.30
-
Buy Now

Specifications

Pitch Spacing -
No. of Positions 1Positions
Wire Size AWG Min 24AWG
Wire Size AWG Max 16AWG
Conductor Area CSA 1.5mm²
Wire Connection Method Clamp
Rated Current 9A
Rated Voltage 300V

Alternative Descriptions

Tb, Wire To Brd, 1Pos, 16Awg, Yellow | Newark Electronics
TB, WIRE TO BRD, 1POS, 16AWG, YELLOW | element14
SMT SPRING CLAMP CON 1 POS, YELLOW 24-16 AWG SURFACE MT | Heilind Electronics
SM99S01VBNN02G7 1 Position Eurostyle AWG24-16 Yellow Spring Clamp Terminal Block | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SM99S01VBNN02G7?

Additional datasheets, footprints and schematics for SM99S01VBNN02G7 are listed on our Part Details page. You can also find images and similar parts to SM99S01VBNN02G7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SM99S01VBNN02G7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM99S01VBNN02G7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SM99S01VBNN02G7 fall under?

The SM99S01VBNN02G7 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to SM99S01VBNN02G7 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SM99S01VBNN02G7 you can contact the distributor directly for product support, shipping queries etc.

Is the SM99S01VBNN02G7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SM99S01VBNN02G7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for SM99S01VBNN02G7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SM99S01VBNN02G7 often in real-time on the comparison pages.

What if I can't find stock of SM99S01VBNN02G7?

You can fill out our help required form which you can use to request a quote for SM99S01VBNN02G7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay