Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Positions | 1Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Wire Connection Method | Clamp |
Rated Current | 9A |
Rated Voltage | 300V |
Tb, Wire To Brd, 1Pos, 16Awg, White | Newark Electronics |
TB, WIRE TO BRD, 1POS, 16AWG, WHITE | element14 |
Where can I find additional details, specifications and documents for a SM99S01VBNN01G7?
Additional datasheets, footprints and schematics for SM99S01VBNN01G7 are listed on our Part Details page. You can also find images and similar parts to SM99S01VBNN01G7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM99S01VBNN01G7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM99S01VBNN01G7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM99S01VBNN01G7 fall under?
The SM99S01VBNN01G7 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SM99S01VBNN01G7 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM99S01VBNN01G7 you can contact the distributor directly for product support, shipping queries etc.
Is the SM99S01VBNN01G7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM99S01VBNN01G7 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SM99S01VBNN01G7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM99S01VBNN01G7 often in real-time on the comparison pages.
What if I can't find stock of SM99S01VBNN01G7?
You can fill out our help required form which you can use to request a quote for SM99S01VBNN01G7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.