Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Pitch Spacing | - |
---|---|
No. of Positions | 1Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Wire Connection Method | Clamp |
Rated Current | 9A |
Rated Voltage | 300V |
SMT SPRING CLAMP CON 1 POS, BLACK 24-16 AWG SURFACE MT | Heilind Electronics |
TB, WIRE TO BRD, 1POS, 16AWG, BLACK | element14 |
Tb, Wire To Brd, 1Pos, 16Awg, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a SM99S01VBNN00G7?
Additional datasheets, footprints and schematics for SM99S01VBNN00G7 are listed on our Part Details page. You can also find images and similar parts to SM99S01VBNN00G7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM99S01VBNN00G7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM99S01VBNN00G7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM99S01VBNN00G7 fall under?
The SM99S01VBNN00G7 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SM99S01VBNN00G7 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM99S01VBNN00G7 you can contact the distributor directly for product support, shipping queries etc.
Is the SM99S01VBNN00G7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM99S01VBNN00G7 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for SM99S01VBNN00G7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM99S01VBNN00G7 often in real-time on the comparison pages.
What if I can't find stock of SM99S01VBNN00G7?
You can fill out our help required form which you can use to request a quote for SM99S01VBNN00G7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.