Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.07
|
2,845
in stock
|
Buy Now | |
Chip One Stop
from US$1.73
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.04
|
2,845
in stock
|
Buy Now | |
element14
from US$2.49
|
2,845
in stock
|
Buy Now | |
Avnet America
from US$2.02
|
-
|
Buy Now | |
RS Americas
from US$4.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Xfmr, 10/100 Base-T, Single Port, Smd Rohs Compliant: Yes |Bourns SM91072AL-E | Newark Electronics |
XFMR, 10/100 BASE-T, SINGLE PORT, SMD | element14 |
10/100Base-T Transformer 1:1 1500Vrms/2250VDC 1.4Ohm Prim. DCR 1Ohm Sec. DCR SMD T/R | Avnet America |
Transformer, 10/100 BASE-T Single Port 16PIN +125 | Bourns SM91072AL-E | RS Americas |
Where can I find additional details, specifications and documents for a SM91072AL-E?
Additional datasheets, footprints and schematics for SM91072AL-E are listed on our Part Details page. You can also find images and similar parts to SM91072AL-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM91072AL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM91072AL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM91072AL-E fall under?
The SM91072AL-E is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SM91072AL-E when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM91072AL-E you can contact the distributor directly for product support, shipping queries etc.
Is the SM91072AL-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SM91072AL-E have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SM91072AL-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM91072AL-E often in real-time on the comparison pages.
What if I can't find stock of SM91072AL-E?
You can fill out our help required form which you can use to request a quote for SM91072AL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.