SM91071AL-E Passive Components by Bourns Electronics

10/100 BASE-T SINGLE PORT 16PIN +125# / TAPE & REEL - 13" REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.12

Distributor Stock
Logo for Farnell
Farnell
from US$2.53
2,970
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.94
3,150
in stock
Buy Now
Logo for element14
element14
from US$2.74
2,970
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.94
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.38
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Xfmr, 10/100 Base-T, 1Port/Smd | Newark Electronics
XFMR, 10/100 BASE-T, SINGLE PORT, SMD | element14
Telecom Transformer 1:1 1500Vrms 1Ohm Primary 1.4Ohm Secondary Automotive 16-Pin Surface Mount T/R | Avnet America
Transformer, 10/100 BASE-T Single Port 16PIN +125 | Bourns SM91071AL-E | RS Americas
10/100 BASE-T SINGLE PORT | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SM91071AL-E?

Additional datasheets, footprints and schematics for SM91071AL-E are listed on our Part Details page. You can also find images and similar parts to SM91071AL-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SM91071AL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM91071AL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SM91071AL-E fall under?

The SM91071AL-E is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to SM91071AL-E when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SM91071AL-E you can contact the distributor directly for product support, shipping queries etc.

Is the SM91071AL-E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SM91071AL-E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for SM91071AL-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SM91071AL-E often in real-time on the comparison pages.

What if I can't find stock of SM91071AL-E?

You can fill out our help required form which you can use to request a quote for SM91071AL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay