SM8S36AHE3/2D TVS - Transient Voltage Suppressors by Vishay Intertechnology

DIODE TVS 6600W 36V UNIDIR DO218AB

Status: Unknown
Series: SM8S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.34

Distributor Stock
Logo for RS
RS
from US$1.73
2,138
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.34
-
Buy Now
Logo for Farnell
Farnell
from US$2.16
-
Buy Now

Specifications

Product Range SM8S Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 36V
Clamping Voltage Vc Max 58.1V
Diode Case Style DO-218AB
No. of Pins 2Pins
Breakdown Voltage Min 40V
Breakdown Voltage Max 44.2V
Peak Pulse Power Dissipation 6.6kW
Automotive Qualification Standard AEC-Q101
Breakdown Voltage Range 40V to 44.2V
Peak Pulse Current Ippm 114A
Power Dissipation Pd 8W

Alternative Descriptions

Unidirectional TVS 6.6kW 36V DO-218AB | RS
SM8S36 Series 6600 W 40 V Uni-Directional Transient Voltage Suppressor -DO-218AB | Future Electronics
DIODE, TVS, 6600W, 36V, UNIDIR, DO218AB | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SM8S36AHE3/2D?

Additional datasheets, footprints and schematics for SM8S36AHE3/2D are listed on our Part Details page. You can also find images and similar parts to SM8S36AHE3/2D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SM8S36AHE3/2D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM8S36AHE3/2D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SM8S36AHE3/2D fall under?

The SM8S36AHE3/2D is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to SM8S36AHE3/2D when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SM8S36AHE3/2D you can contact the distributor directly for product support, shipping queries etc.

Is the SM8S36AHE3/2D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SM8S36AHE3/2D have stock available?

Authorised distributors including RS, Future Electronics and Farnell have stock available or on a lead time for SM8S36AHE3/2D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SM8S36AHE3/2D often in real-time on the comparison pages.

What if I can't find stock of SM8S36AHE3/2D?

You can fill out our help required form which you can use to request a quote for SM8S36AHE3/2D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay