Status: | Unknown |
---|---|
Series: | SM8S10A thru SM8S43A |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.17
|
461
in stock
|
Buy Now | |
Future Electronics
from US$1.64
|
23,250
in stock
|
Buy Now | |
TTI Europe
from US$1.60
|
5,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.78
|
1,553
in stock
|
Buy Now | |
Newark Electronics
from US$2.68
|
735
in stock
|
Buy Now | |
element14
from US$2.01
|
735
in stock
|
Buy Now | |
Farnell
from US$1.96
|
735
in stock
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
Avnet Asia
from US$1.70
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Junction passivation optimized design passivated anisotropic rectifier technology |
TJ = 175 °C capability suitable for high reliability and automotive requirement |
Available in unidirectional polarity only |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting, especially for automotive load dump protection application. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SM8S10A thru SM8S43A |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SM8S33A Series 8 W 40.6 V Uni-Directional Surface Mount TVS Diode - DO-218AB | Future Electronics |
8W 33VWM 5% UNI DO218AB | TTI Europe |
Diode: TVS | Transfer Multisort Elektronik |
Tvs Diode, Aec-Q101, 6.6Kw, 33V, Do218Ab | Newark Electronics |
TVS DIODE, AEC-Q101, 6.6KW, 33V, DO218AB | element14 |
TVS Diode 33V Uni-Direct. 6.6KW DO218AB | RS |
Diode TVS Single Uni-Dir 33V 6600W 2-Pin DO-218AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a SM8S33AHE3_A/I?
Additional datasheets, footprints and schematics for SM8S33AHE3_A/I are listed on our Part Details page. You can also find images and similar parts to SM8S33AHE3_A/I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM8S33AHE3_A/I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM8S33AHE3_A/I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM8S33AHE3_A/I fall under?
The SM8S33AHE3_A/I is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SM8S33AHE3_A/I when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM8S33AHE3_A/I you can contact the distributor directly for product support, shipping queries etc.
Is the SM8S33AHE3_A/I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM8S33AHE3_A/I have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SM8S33AHE3_A/I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM8S33AHE3_A/I often in real-time on the comparison pages.
What if I can't find stock of SM8S33AHE3_A/I?
You can fill out our help required form which you can use to request a quote for SM8S33AHE3_A/I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.