Status: | Unknown |
---|---|
Series: | SM8S10A thru SM8S43A |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.72
|
284
in stock
|
Buy Now | |
TTI Europe
from US$1.72
|
13,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
2,250
in stock
|
Buy Now | |
Avnet America
from US$1.75
|
2,250
in stock
|
Buy Now | |
Rutronik
from US$1.23
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$1.83
|
1,500
in stock
|
Buy Now | |
element14
from US$1.99
|
768
in stock
|
Buy Now | |
Farnell
from US$1.92
|
768
in stock
|
Buy Now | |
Chip One Stop
from US$1.93
|
395
in stock
|
Buy Now | |
EBV Elektronik
-
|
750
in stock
|
Buy Now |
Junction passivation optimized design passivated anisotropic rectifier technology |
TJ = 175 °C capability suitable for high reliability and automotive requirement |
Available in unidirectional polarity only |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting, especially for automotive load dump protection application. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SM8S10A thru SM8S43A |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
8W 24VWM 5% UNI DO218AB | TTI Europe |
8W,24V 5%,smd Par Rohs Compliant: Yes |Vishay SM8S24AHE3_A/I | Newark Electronics |
Diode TVS Single Uni-Dir 24V 6600W 2-Pin DO-218AB T/R | Avnet America |
TRANSIL AUTO 6,6KW 27V DO218AB | Rutronik |
SM8SXXA Series 6.6 kW 24 V Uni-Directional SMT TVS Diode - DO-218AB | Future Electronics |
TVS DIODE, AEC-Q101, 6.6KW, 24V, DO218AB | element14 |
Diode TVS Uni-Dir 24V 6.6KW DO-218AB | RS |
Where can I find additional details, specifications and documents for a SM8S24AHE3_A/I?
Additional datasheets, footprints and schematics for SM8S24AHE3_A/I are listed on our Part Details page. You can also find images and similar parts to SM8S24AHE3_A/I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM8S24AHE3_A/I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM8S24AHE3_A/I price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM8S24AHE3_A/I you can contact the distributor directly for product support, shipping queries etc.
Is the SM8S24AHE3_A/I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM8S24AHE3_A/I have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Rutronik and Future Electronics have stock available or on a lead time for SM8S24AHE3_A/I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM8S24AHE3_A/I often in real-time on the comparison pages.
What if I can't find stock of SM8S24AHE3_A/I?
You can fill out our help required form which you can use to request a quote for SM8S24AHE3_A/I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.