Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Driver Configuration | Inverting Non Inverting |
---|---|
Peak Output Current | 7A |
Supply Voltage Min | 3.5V |
Supply Voltage Max | 14V |
Driver Case Style | WSON |
No. of Pins | 6Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a SM74101SD/NOPB?
Additional datasheets, footprints and schematics for SM74101SD/NOPB are listed on our Part Details page. You can also find images and similar parts to SM74101SD/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM74101SD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM74101SD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM74101SD/NOPB fall under?
The SM74101SD/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SM74101SD/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM74101SD/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the SM74101SD/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM74101SD/NOPB have stock available?
There is no stock from authorised distributors for SM74101SD/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM74101SD/NOPB often in real-time on the comparison pages.
What if I can't find stock of SM74101SD/NOPB?
You can fill out our help required form which you can use to request a quote for SM74101SD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.