Status: | Unknown |
---|---|
Series: | SPA SM712 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
23,770
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
114,000
in stock
|
Buy Now | |
CoreStaff
from US$0.32
|
68,975
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
42,000
in stock
|
Buy Now | |
Farnell
from US$0.26
|
36,723
in stock
|
Buy Now | |
element14
from US$0.28
|
19,811
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
18,723
in stock
|
Buy Now | |
Rutronik
from US$0.27
|
15,000
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
2,680
in stock
|
Buy Now |
Clamping Voltage Vc Max | 31V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Voltage | 12V |
Power Dissipation Pd | 600W |
Product Range | SPA SM712 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (12-Jan-2017) |
SM712 Series 31 V 600 W Surface Mount Asymmetrical TVS Diode Array - SOT-23-3 | Future Electronics |
2CH 30KV 12V TO -7V SOT23-3 | TTI Europe |
DIODE, ESD PROTECTION, AEC-Q101, 12V | Farnell |
2Ch 30KV +12 to -7V TVS Diode Array SOT2 | RS |
Diode, Esd Protection, Aec-Q101, 12V Rohs Compliant: Yes |Littelfuse SM712-02HTG | Newark Electronics |
ESD Protection ARRAY BUS SOT23 | Rutronik |
TVS Diode, SM712 Series, 31V Clamp, 600W Peak Pulse, Surface Mount, SOT23-3 | Littelfuse SM712-02HTG | RS Americas |
Where can I find additional details, specifications and documents for a SM712-02HTG?
Additional datasheets, footprints and schematics for SM712-02HTG are listed on our Part Details page. You can also find images and similar parts to SM712-02HTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM712-02HTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM712-02HTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM712-02HTG fall under?
The SM712-02HTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SM712-02HTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM712-02HTG you can contact the distributor directly for product support, shipping queries etc.
Is the SM712-02HTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM712-02HTG have stock available?
Authorised distributors including Future Electronics, CoreStaff, TTI Europe, Farnell and RS have stock available or on a lead time for SM712-02HTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM712-02HTG often in real-time on the comparison pages.
What if I can't find stock of SM712-02HTG?
You can fill out our help required form which you can use to request a quote for SM712-02HTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.