Status: | Active |
---|---|
Series: | SM6T30CAY |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
3,810
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
120,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
120,000
in stock
|
Buy Now | |
element14
from US$0.22
|
10,180
in stock
|
Buy Now | |
Farnell
from US$0.21
|
8,010
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
5,215
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
1,241
in stock
|
Buy Now | |
Avnet Silica
-
|
447,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
172,500
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now |
AEC-Q101 qualified |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS6905 Automotive 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Aid Protection Rohs Compliant: Yes |Stmicroelectronics SM6T30CAY | Newark Electronics |
Diode TVS Single Bi-Dir 25.6V 600W 2-Pin SMB T/R | Avnet America |
DIODE, TVS, 600W, 28.5V, SMB | element14 |
DIODE, TVS, 600W, 28.5V, SMB | Farnell |
ST Automotive TVS Diode, Bi-Directional 25.6V 600W DO-214AA, SMB | Distrelec |
SM6T30CAY,TVS Transil Auto 600W 30V,Bi | RS |
Diode: TVS | Transfer Multisort Elektronik |
TVS DIODE 25.6VWM 53.5VC SMB | Future Electronics |
Where can I find additional details, specifications and documents for a SM6T30CAY?
Additional datasheets, footprints and schematics for SM6T30CAY are listed on our Part Details page. You can also find images and similar parts to SM6T30CAY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM6T30CAY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM6T30CAY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM6T30CAY fall under?
The SM6T30CAY is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS) > Automotive TVS.
Can I view similar or alternative parts?
You can view similar parts to SM6T30CAY when available in the Automotive TVS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM6T30CAY you can contact the distributor directly for product support, shipping queries etc.
Is the SM6T30CAY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SM6T30CAY have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Distrelec have stock available or on a lead time for SM6T30CAY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM6T30CAY often in real-time on the comparison pages.
What if I can't find stock of SM6T30CAY?
You can fill out our help required form which you can use to request a quote for SM6T30CAY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.