Status: | Active |
---|---|
Series: | SM6T22CA |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.11
|
17,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
2,500
in stock
|
Buy Now | |
element14
from US$0.23
|
2,500
in stock
|
Buy Now | |
Farnell
from US$0.21
|
2,500
in stock
|
Buy Now | |
RS
from US$0.42
|
2,440
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
2,190
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS0684 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
SM6T Series 600 W 22 V Bi Directional Surface Mount TVS Diode - DO-214AA | Future Electronics |
Esd Protection Device, Tvs, 600 W, 39.3 V, 22 V, Do-214Aa, 2 Rohs Compliant: Yes |Stmicroelectronics SM6T22CA | Newark Electronics |
DIODE, TVS, 22V, 600W | element14 |
Bidirectional 600W TVS diode,SM6T22CA | RS |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Single Bi-Dir 18.8V 600W 2-Pin SMB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SM6T22CA?
Additional datasheets, footprints and schematics for SM6T22CA are listed on our Part Details page. You can also find images and similar parts to SM6T22CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM6T22CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM6T22CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM6T22CA fall under?
The SM6T22CA is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SM6T22CA when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM6T22CA you can contact the distributor directly for product support, shipping queries etc.
Is the SM6T22CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SM6T22CA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SM6T22CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM6T22CA often in real-time on the comparison pages.
What if I can't find stock of SM6T22CA?
You can fill out our help required form which you can use to request a quote for SM6T22CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.