Status: | Unknown |
---|---|
Series: | SM5A27 |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.34
|
292
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
5,250
in stock
|
Buy Now | |
Avnet America
from US$1.22
|
5,250
in stock
|
Buy Now | |
Future Electronics
from US$1.25
|
1,500
in stock
|
Buy Now | |
element14
from US$1.59
|
292
in stock
|
Buy Now | |
RS Americas
from US$1.89
|
-
|
Buy Now | |
TTI Europe
from US$1.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Junction passivation optimized design passivated anisotropic rectifier technology |
TJ = 175 °C capability suitable for high reliability and automotive requirement |
Low leakage current |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting, especially for automotive load dump protection application. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SM5A27 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
5W,27+/-3V, Smd Load Dump Rohs Compliant: Yes |Vishay SM5A27HE3/2D | Newark Electronics |
Diode TVS Single 22V 3.6KW 2-Pin DO-218AB T/R | Avnet America |
3600 W 40 Vcl Uni-Directional Surface Mount TVS Diode - DO-218AB | Future Electronics |
TVS DIODE, UNIDIR, 22V, DO-218AB-2 | element14 |
SM5A27HE3/2D, Uni-Directional TVS Diode, 3600W, 2-Pin DO-214AB | Siliconix / Vishay SM5A27HE3/2D | RS Americas |
5W 27VWM 10% UNI DO218AB | TTI Europe |
Where can I find additional details, specifications and documents for a SM5A27HE3/2D?
Additional datasheets, footprints and schematics for SM5A27HE3/2D are listed on our Part Details page. You can also find images and similar parts to SM5A27HE3/2D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM5A27HE3/2D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM5A27HE3/2D price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM5A27HE3/2D you can contact the distributor directly for product support, shipping queries etc.
Is the SM5A27HE3/2D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM5A27HE3/2D have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for SM5A27HE3/2D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM5A27HE3/2D often in real-time on the comparison pages.
What if I can't find stock of SM5A27HE3/2D?
You can fill out our help required form which you can use to request a quote for SM5A27HE3/2D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.