Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.41
|
No stock
|
Buy Now | |
element14
from US$1.97
|
3,441
in stock
|
Buy Now | |
Farnell
from US$1.85
|
3,435
in stock
|
Buy Now | |
TTI Europe
from US$1.69
|
1,750
in stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
256
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,100
in stock
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
RS Americas
from US$2.77
|
-
|
Buy Now | |
Distrelec
from US$2.18
|
-
|
Buy Now |
Isolation Voltage | 5kV |
---|---|
Product Range | - |
Inductance | 350µH |
DC Resistance | - |
ET Constant | - |
XFMR, 10/100/1000 BASE-T, POE+, 4P, SMD | element14 |
10/100/1000 BASE-T | TTI Europe |
No. Of Ports:- | Newark Electronics |
Telecom Transformer 1:1 5000Vac -1dB SMD | Avnet Abacus |
10/100/1000 BASE T xformer PoE+,5kVrms | RS |
LAN Transformer, 10/100/1000 Base-T | Bourns SM51589PEL | RS Americas |
Bourns Pulse Transformer 1:1 | Distrelec |
Where can I find additional details, specifications and documents for a SM51589PEL?
Additional datasheets, footprints and schematics for SM51589PEL are listed on our Part Details page. You can also find images and similar parts to SM51589PEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM51589PEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM51589PEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM51589PEL fall under?
The SM51589PEL is listed under Electronic & Electrical Components > Transformers > Pulse Transformers.
Can I view similar or alternative parts?
You can view similar parts to SM51589PEL when available in the Pulse Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM51589PEL you can contact the distributor directly for product support, shipping queries etc.
Is the SM51589PEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM51589PEL have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Newark Electronics and Avnet Abacus have stock available or on a lead time for SM51589PEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM51589PEL often in real-time on the comparison pages.
What if I can't find stock of SM51589PEL?
You can fill out our help required form which you can use to request a quote for SM51589PEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.