SM4003PL-TP Semiconductors - Discretes by Micro Commercial Components

STANDARD RECOVERY 1A 200V SOD-123FL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0477

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0477
-
Buy Now
Logo for element14
element14
from US$0.07
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1.1V
Reverse Recovery Time trr Max -
Forward Surge Current Ifsm Max 30A

Alternative Descriptions

Diode Standard 200V 1A Surface Mount SOD-123FL | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SM4003PL-TP?

Additional datasheets, footprints and schematics for SM4003PL-TP are listed on our Part Details page. You can also find images and similar parts to SM4003PL-TP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SM4003PL-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM4003PL-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SM4003PL-TP fall under?

The SM4003PL-TP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to SM4003PL-TP when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SM4003PL-TP you can contact the distributor directly for product support, shipping queries etc.

Is the SM4003PL-TP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SM4003PL-TP have stock available?

Authorised distributors including Future Electronics, element14 and Farnell have stock available or on a lead time for SM4003PL-TP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SM4003PL-TP often in real-time on the comparison pages.

What if I can't find stock of SM4003PL-TP?

You can fill out our help required form which you can use to request a quote for SM4003PL-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay