Status: | Active |
---|---|
Series: | SM30T75CAY |
RoHS: | Compliant |
Prices starting from US$0.54
AEC-Q101 qualified |
Peak pulse power: 3000 W (10/1000 μs) up to 40 kW (8/20 μs) |
3000 W (10/1000 μs) |
up to 40 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 175 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS8599 Automotive 3000 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
SM30TY Transil Series 3 kW 7.5 V SMC Bidirectional Automotive Grade TVS Diode | Future Electronics |
Tvs Diode, 3Kw, 6.5V, Do-214Ab | Newark Electronics |
TVS DIODE, 3KW, 6.5V, DO-214AB | element14 |
Diode TVS Single Bi-Dir 6.5V 3000W 2-Pin DO-214AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a SM30T75CAY?
Additional datasheets, footprints and schematics for SM30T75CAY are listed on our Part Details page. You can also find images and similar parts to SM30T75CAY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM30T75CAY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM30T75CAY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM30T75CAY fall under?
The SM30T75CAY is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS) > Automotive TVS.
Can I view similar or alternative parts?
You can view similar parts to SM30T75CAY when available in the Automotive TVS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM30T75CAY you can contact the distributor directly for product support, shipping queries etc.
Is the SM30T75CAY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SM30T75CAY have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SM30T75CAY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM30T75CAY often in real-time on the comparison pages.
What if I can't find stock of SM30T75CAY?
You can fill out our help required form which you can use to request a quote for SM30T75CAY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.