Status: | Unknown |
---|---|
Series: | SHD Series |
RoHS: | Unknown |
Prices starting from US$0.78
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Header |
Product Range | SHD Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Surface Mount Right Angle |
CONNECTOR, HEADER, 30POS, 2ROW, 1MM | element14 |
SHD 1.0mm header side entry 30 way | RS |
Connector, Header, 30Pos, 2Row, 1Mm | Newark Electronics |
SHD Series 30 Position 1.0 mm Wire to Board Crimp style Connector | Future Electronics |
Where can I find additional details, specifications and documents for a SM30B-SRDS-G-TF(LF)(SN)?
Additional datasheets, footprints and schematics for SM30B-SRDS-G-TF(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to SM30B-SRDS-G-TF(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM30B-SRDS-G-TF(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM30B-SRDS-G-TF(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM30B-SRDS-G-TF(LF)(SN) fall under?
The SM30B-SRDS-G-TF(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SM30B-SRDS-G-TF(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM30B-SRDS-G-TF(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the SM30B-SRDS-G-TF(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM30B-SRDS-G-TF(LF)(SN) have stock available?
Authorised distributors including CoreStaff, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for SM30B-SRDS-G-TF(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM30B-SRDS-G-TF(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of SM30B-SRDS-G-TF(LF)(SN)?
You can fill out our help required form which you can use to request a quote for SM30B-SRDS-G-TF(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.