Status: | Unknown |
---|---|
Series: | SPA SM24CANB Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
3,825
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
90,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
41,551
in stock
|
Buy Now | |
element14
from US$0.26
|
6,536
in stock
|
Buy Now | |
Farnell
from US$0.26
|
6,536
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
2,024
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
2,004
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now |
Clamping Voltage Vc Max | 50V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Voltage | 24V |
Power Dissipation Pd | 500W |
Product Range | SPA SM24CANB Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (12-Jan-2017) |
SM24CAN Series 500 W 50 V Bi-Directional Surface Mount TVS Diode - SOT-23 | Future Electronics |
DIODE, ESD PROTECTION, AEC-Q101, 24V | element14 |
2Ch 30KV 24V 500W TVS Diode Array | RS |
2Ch 30Kv 24V 500W Tvs Diode Array/Tr Rohs Compliant: Yes |Littelfuse SM24CANB-02HTG | Newark Electronics |
TVS Diode, SM24CANB Series, 50V Clamping Max, 2 Channel, 10A, SOT-23-3 | Littelfuse SM24CANB-02HTG | RS Americas |
2CH 30KV 24V TVS ARRAY SOT23-3 | TTI Europe |
Where can I find additional details, specifications and documents for a SM24CANB-02HTG?
Additional datasheets, footprints and schematics for SM24CANB-02HTG are listed on our Part Details page. You can also find images and similar parts to SM24CANB-02HTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM24CANB-02HTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM24CANB-02HTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM24CANB-02HTG fall under?
The SM24CANB-02HTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SM24CANB-02HTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM24CANB-02HTG you can contact the distributor directly for product support, shipping queries etc.
Is the SM24CANB-02HTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM24CANB-02HTG have stock available?
Authorised distributors including Future Electronics, Chip One Stop, element14, Farnell and RS have stock available or on a lead time for SM24CANB-02HTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM24CANB-02HTG often in real-time on the comparison pages.
What if I can't find stock of SM24CANB-02HTG?
You can fill out our help required form which you can use to request a quote for SM24CANB-02HTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.