Status: | Unknown |
---|---|
Series: | ZPD Series |
RoHS: | Unknown |
Prices starting from US$0.36
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | ZPD Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Surface Mount Right Angle |
Wire-To-Board Connector, Zpd Series, Surface Mount, Header, 12, 1.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SM12B-ZPDSS-TF (LF)(SN) | Newark Electronics |
ZPD Series 12 Circuit 1.5 mm Side Entry Shrouded Header | Future Electronics |
Where can I find additional details, specifications and documents for a SM12B-ZPDSS-TF (LF)(SN)?
Additional datasheets, footprints and schematics for SM12B-ZPDSS-TF (LF)(SN) are listed on our Part Details page. You can also find images and similar parts to SM12B-ZPDSS-TF (LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM12B-ZPDSS-TF (LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM12B-ZPDSS-TF (LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM12B-ZPDSS-TF (LF)(SN) fall under?
The SM12B-ZPDSS-TF (LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SM12B-ZPDSS-TF (LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM12B-ZPDSS-TF (LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the SM12B-ZPDSS-TF (LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM12B-ZPDSS-TF (LF)(SN) have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for SM12B-ZPDSS-TF (LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM12B-ZPDSS-TF (LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of SM12B-ZPDSS-TF (LF)(SN)?
You can fill out our help required form which you can use to request a quote for SM12B-ZPDSS-TF (LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.