Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green, Red |
---|---|
LED Mounting | SMD |
Viewing Angle | 140° |
Lens Shape | Rectangular |
Luminous Intensity / Color | R 30mcd, G 25mcd |
Forward Voltage / Color | R 1.8V, G 2V |
RoHS Compliant | Yes |
Led, Red/Green, Smd | Newark Electronics |
Red-Green 1210 28/10 mcd 660/568 nm 130░ Water Clear Surface Mount LED | Future Electronics |
Where can I find additional details, specifications and documents for a SM1210BCSR/HG?
Additional datasheets, footprints and schematics for SM1210BCSR/HG are listed on our Part Details page. You can also find images and similar parts to SM1210BCSR/HG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM1210BCSR/HG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM1210BCSR/HG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM1210BCSR/HG fall under?
The SM1210BCSR/HG is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SM1210BCSR/HG when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM1210BCSR/HG you can contact the distributor directly for product support, shipping queries etc.
Is the SM1210BCSR/HG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SM1210BCSR/HG have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for SM1210BCSR/HG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM1210BCSR/HG often in real-time on the comparison pages.
What if I can't find stock of SM1210BCSR/HG?
You can fill out our help required form which you can use to request a quote for SM1210BCSR/HG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.