Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bulb Size | (Not Available) |
---|---|
LED Color | Green |
Luminous Intensity | 50mcd |
Viewing Angle | 110° |
Forward Current If | 20mA |
Forward Voltage | 2.1V |
LED Mounting | SMD |
Lens Shape | Rectangular |
Wavelength Typ | 574nm |
Led, Green, 50Mcd, 574Nm | Newark Electronics |
Green 575 nm Water Clear 50 mcd 110░ SMT Led | Future Electronics |
LED SMD 1204 Green 575nm 50mcd Water Clear Lens 110 Deg Viewing Angle | Bivar Inc. SM1204SGC | RS Americas |
LED, GREEN, 50MCD, 574NM | element14 |
Where can I find additional details, specifications and documents for a SM1204SGC?
Additional datasheets, footprints and schematics for SM1204SGC are listed on our Part Details page. You can also find images and similar parts to SM1204SGC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM1204SGC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM1204SGC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM1204SGC fall under?
The SM1204SGC is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SM1204SGC when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM1204SGC you can contact the distributor directly for product support, shipping queries etc.
Is the SM1204SGC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM1204SGC have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SM1204SGC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM1204SGC often in real-time on the comparison pages.
What if I can't find stock of SM1204SGC?
You can fill out our help required form which you can use to request a quote for SM1204SGC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.