Status: | Unknown |
---|---|
Series: | SM Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
1,911
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
7,350
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
1,911
in stock
|
Buy Now | |
element14
from US$0.17
|
1,911
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now |
Clamping Voltage Vc Max | 22.5V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SM Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (07-Jul-2017) |
2Ch 30KV 12V TVS Diode Array SOT23-3 | Future Electronics |
Diode, Aec-Q101, Esd, 12V, Sot-23 | Newark Electronics |
DIODE, AEC-Q101, ESD, 12V, SOT-23 | element14 |
2CH 30KV 12V TVS ARRAY SOT23-3 | TTI Europe |
Where can I find additional details, specifications and documents for a SM12-02HTG?
Additional datasheets, footprints and schematics for SM12-02HTG are listed on our Part Details page. You can also find images and similar parts to SM12-02HTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM12-02HTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM12-02HTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM12-02HTG fall under?
The SM12-02HTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SM12-02HTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM12-02HTG you can contact the distributor directly for product support, shipping queries etc.
Is the SM12-02HTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM12-02HTG have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SM12-02HTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM12-02HTG often in real-time on the comparison pages.
What if I can't find stock of SM12-02HTG?
You can fill out our help required form which you can use to request a quote for SM12-02HTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.