Status: | Unknown |
---|---|
Series: | ZE Series |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
element14
from US$1.39
|
-
|
Buy Now |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | ZE Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Surface Mount Right Angle |
Where can I find additional details, specifications and documents for a SM10B-ZESS-TB?
Additional datasheets, footprints and schematics for SM10B-ZESS-TB are listed on our Part Details page. You can also find images and similar parts to SM10B-ZESS-TB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM10B-ZESS-TB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM10B-ZESS-TB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM10B-ZESS-TB fall under?
The SM10B-ZESS-TB is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SM10B-ZESS-TB when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM10B-ZESS-TB you can contact the distributor directly for product support, shipping queries etc.
Is the SM10B-ZESS-TB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM10B-ZESS-TB have stock available?
Authorised distributors including element14 have stock available or on a lead time for SM10B-ZESS-TB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM10B-ZESS-TB often in real-time on the comparison pages.
What if I can't find stock of SM10B-ZESS-TB?
You can fill out our help required form which you can use to request a quote for SM10B-ZESS-TB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.